MOSFET Driver, VR12.5 Compatible Synchronous Buck MOSFET Driver, 3000-REEL Product overview: NCP81151MNTBG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP81151MNTBG can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)
Gate Drivers VR12.5 MOSFET DRIVER
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)
IC GATE DRVR HALF-BRIDGE 8DFN
MOSFET DRIVER, DUAL, HIGH/LOW, DFN-8; Driver Configuration:High Side and Low Side; Peak Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DFN; No. of Pins:8Pins; Input Delay:40ns; Output RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-NCP81151MNTBG | NCP81151MNTBGOSTR-ND | NCP81151MNTBG | NCP81151MNTBG | NCP81151MNTBG | 97Y9421 |
| Product Name | Buck Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, Dual, High/low, Dfn-8; Driver Configuration Onsemi |
| Number of Outputs | 2; 2 | |||||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | |
| Fall Time | 18 ns | 11 ns | 11 ns | |||
| Package Type | DFN | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | DFN | ||
| Driver Type | Dual Gate Driver | Dual Gate Driver | High-side; Low-side |