onsemi PMIC - PMIC - Gate Drivers - NCP81151MNTAG NCP81151MNTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 809070-NCP81151MNTAG Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 3.3V High Side Voltage - Max (Bootstrap): 40V Rise / Fall Time (Typ): 16ns, 11ns Part Status: Obsolete (End Of Life) Supplier Device Package: 8-DFN (2x2) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 809070-NCP81151MNTAG Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 3.3V High Side Voltage - Max (Bootstrap): 40V Rise / Fall Time (Typ): 16ns, 11ns Part Status: Obsolete (End Of Life) Supplier Device Package: 8-DFN (2x2) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - NCP81151MNTAG - 809070-NCP81151MNTAG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCP81151MNTAG
809070-NCP81151MNTAG
PMIC - PMIC - Gate Drivers - NCP81151MNTAG 809070-NCP81151MNTAG
Manufacturer: ON Semiconductor Win Source Part Number: 809070-NCP81151MNTAG Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 3.3V High Side Voltage - Max (Bootstrap): 40V Rise / Fall Time (Typ): 16ns, 11ns Part Status: Obsolete (End Of Life) Supplier Device Package: 8-DFN (2x2) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 809070-NCP81151MNTAG
Packaging: Reel
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.6V, 3.3V
High Side Voltage - Max (Bootstrap): 40V
Rise / Fall Time (Typ): 16ns, 11ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
PMIC - Gate Drivers - NCP81151MNTAG - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
NCP81151MNTAG
PMIC - Gate Drivers NCP81151MNTAG
IC GATE DRVR HALF-BRIDGE 8DFN

IC GATE DRVR HALF-BRIDGE 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 809070-NCP81151MNTAG NCP81151MNTAG
Product Name PMIC - PMIC - Gate Drivers - NCP81151MNTAG PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT2G00DP,125-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
6 suppliers
Gates and Inverters - Multi-Function, Configurable - 5404FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Inverters ICs - 9210297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details