Win Source Part Number: 1008780-NCP81147MNTX
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 1MHz
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: Yes
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.5V ~ 13.2V
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCP81147
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (3x3)
Switching Controllers NCP81147 BUCK CONTRLR
IC REG CTRLR BUCK 16QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1008780-NCP81147MNTXG | NCP81147MNTXG-ND | NCP81147MNTXG | NCP81147MNTXG | NCP81147MNTXG |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; Tape & Reel (TR) | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good | Synchronous Rectification | |||
| fsw | 100 to 1000 kHz | 100 to 1000 kHz | 100 to 1000 kHz | 100 to 1000 kHz |