VR12.5 Buck MOSFET Driver Buck MOSFET Driver, 3000-REEL Product overview: NCP81145MNTBG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP81145MNTBG can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)
IC GATE DRVR HALF-BRIDGE 8DFN
IC GATE DRVR HALF-BRIDGE 8DFN
GATE DRIVERS, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DFN; Input Type:Non-Inverting; Source Current:-; Sink Current:-; Input Delay:-RoHS Compliant: Yes
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)
IC GATE DRVR HALF-BRIDGE 8DFN
Gate Drivers VR12.5 MOSFET DRIVER
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-NCP81145MNTBG | 488-NCP81145MNTBGTR-ND | 28X7991 | NCP81145MNTBG | NCP81145MNTBG | NCP81145MNTBG |
| Product Name | Buck Gate Driver IC | Gate Drivers | Gate Drivers, -40 To 125Deg C; No. Of Channels Onsemi | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Package Type | DFN | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | |||
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts |