onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - NCP81142MNTXG NCP81142MNTXG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790624-NCP81142MNTXG Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 32-WFQFN Exposed Pad Applications: Controller, Intel VR12.5 Mounting: SMD Voltage - Output: 0.5 V ~ 2.3 V Voltage - Input: 4.75 V ~ 5.25 V Number of Outputs: 1 Family Name: NCP81142MNTXG Categories: Integrated Circuits (ICs) Manufacturer Package: 32-WQFN (4x4) ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790624-NCP81142MNTXG Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 32-WFQFN Exposed Pad Applications: Controller, Intel VR12.5 Mounting: SMD Voltage - Output: 0.5 V ~ 2.3 V Voltage - Input: 4.75 V ~ 5.25 V Number of Outputs: 1 Family Name: NCP81142MNTXG Categories: Integrated Circuits (ICs) Manufacturer Package: 32-WQFN (4x4) ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP81142MNTXG - 790624-NCP81142MNTXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP81142MNTXG
790624-NCP81142MNTXG
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP81142MNTXG 790624-NCP81142MNTXG
Manufacturer: ON Semiconductor Win Source Part Number: 790624-NCP81142MNTXG Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 32-WFQFN Exposed Pad Applications: Controller, Intel VR12.5 Mounting: SMD Voltage - Output: 0.5 V ~ 2.3 V Voltage - Input: 4.75 V ~ 5.25 V Number of Outputs: 1 Family Name: NCP81142MNTXG Categories: Integrated Circuits (ICs) Manufacturer Package: 32-WQFN (4x4) ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790624-NCP81142MNTXG
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 32-WFQFN Exposed Pad
Applications: Controller, Intel VR12.5
Mounting: SMD
Voltage - Output: 0.5 V ~ 2.3 V
Voltage - Input: 4.75 V ~ 5.25 V
Number of Outputs: 1
Family Name: NCP81142MNTXG
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-WQFN (4x4)
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-NCP81142MNTXG
Power Management IC 750-NCP81142MNTXG
VR Multi-Phase Controller Industrail range VR controller, QFN32 4x4, 0.4P, 4000-REEL Product overview: NCP81142MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP81142MNTXG can be used for catalog matching and distributor lookup.

VR Multi-Phase Controller Industrail range VR controller, QFN32 4x4, 0.4P, 4000-REEL Product overview: NCP81142MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP81142MNTXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
NCP81142MNTXG
Switching Controllers NCP81142MNTXG
Switching Controllers VR CONTROLLER

Switching Controllers VR CONTROLLER

Buy Now
PMIC - Voltage Regulators - Special Purpose - NCP81142MNTXG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
NCP81142MNTXG
PMIC - Voltage Regulators - Special Purpose NCP81142MNTXG
IC REG CTRLR VR12.5 1OUT 32WQFN

IC REG CTRLR VR12.5 1OUT 32WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 790624-NCP81142MNTXG 750-NCP81142MNTXG NCP81142MNTXG NCP81142MNTXG
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - NCP81142MNTXG Power Management IC Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; 32-WFQFN Exposed Pad Other; 32-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data