onsemi Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose NCP81141MNTXG

Description
Win Source Part Number: 1081841-NCP81141MNTX G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Controller, Intel VR12.6 Standard Package: 4,000 Mounting: SMD (SMT) Voltage - Input: 4.5V ~ 25V Number of Outputs: 1 Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TLV62090RGTR; TPS51216RUKT; NCP5252MNTXG; TL4242DRJR; NCP3135MNTXG; NCP59744MN2ADJTBG; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSNCP81141MNTXG, 2156-NCP81141MNTXG-O S Base Product Number: NCP81141
Request a Quote Datasheet
Description
Win Source Part Number: 1081841-NCP81141MNTX G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Controller, Intel VR12.6 Standard Package: 4,000 Mounting: SMD (SMT) Voltage - Input: 4.5V ~ 25V Number of Outputs: 1 Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TLV62090RGTR; TPS51216RUKT; NCP5252MNTXG; TL4242DRJR; NCP3135MNTXG; NCP59744MN2ADJTBG; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSNCP81141MNTXG, 2156-NCP81141MNTXG-O S Base Product Number: NCP81141
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1081841-NCP81141MNTXG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1081841-NCP81141MNTXG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1081841-NCP81141MNTXG
Win Source Part Number: 1081841-NCP81141MNTX G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Controller, Intel VR12.6 Standard Package: 4,000 Mounting: SMD (SMT) Voltage - Input: 4.5V ~ 25V Number of Outputs: 1 Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TLV62090RGTR; TPS51216RUKT; NCP5252MNTXG; TL4242DRJR; NCP3135MNTXG; NCP59744MN2ADJTBG; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSNCP81141MNTXG, 2156-NCP81141MNTXG-O S Base Product Number: NCP81141

Win Source Part Number: 1081841-NCP81141MNTXG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel (TR)
Applications: Controller, Intel VR12.6
Standard Package: 4,000
Mounting: SMD (SMT)
Voltage - Input: 4.5V ~ 25V
Number of Outputs: 1
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TLV62090RGTR; TPS51216RUKT; NCP5252MNTXG; TL4242DRJR; NCP3135MNTXG; NCP59744MN2ADJTBG;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNCP81141MNTXG,2156-NCP81141MNTXG-OS
Base Product Number: NCP81141

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-NCP81141MNTXG
Power Management IC 750-NCP81141MNTXG
Vr12.6 single phase controller, QFN28 4x4, 0.4P, 4000-REEL Product overview: NCP81141MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP81141MNTXG can be used for catalog matching and distributor lookup.

Vr12.6 single phase controller, QFN28 4x4, 0.4P, 4000-REEL Product overview: NCP81141MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP81141MNTXG can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Switching Controllers
NCP81141MNTXG
Switching Controllers NCP81141MNTXG
Switching Controllers VR CONTROLLER

Switching Controllers VR CONTROLLER

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - NCP81141MNTXG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
NCP81141MNTXG
PMIC - Voltage Regulators - Special Purpose NCP81141MNTXG
IC REG CTRLR VR12.6 1OUT 28QFN

IC REG CTRLR VR12.6 1OUT 28QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 1081841-NCP81141MNTXG 750-NCP81141MNTXG NCP81141MNTXG NCP81141MNTXG
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose Power Management IC Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel (TR) Other; QFN Other; 28-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1744668 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 89 to 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Dual Output Regulator - A4402KLPTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 16-Pin eTSSOP
View Details
8 suppliers