onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - NCP81111MNTXG NCP81111MNTXG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 807871-NCP81111MNTXG Packaging: Reel Mounting Style: SMD Applications: Controller, Intel VR12.5, VR12.6 Voltage - Input: 4.75V ~ 5.25V Number of Outputs: 1 Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 807871-NCP81111MNTXG Packaging: Reel Mounting Style: SMD Applications: Controller, Intel VR12.5, VR12.6 Voltage - Input: 4.75V ~ 5.25V Number of Outputs: 1 Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP81111MNTXG - 807871-NCP81111MNTXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP81111MNTXG
807871-NCP81111MNTXG
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP81111MNTXG 807871-NCP81111MNTXG
Manufacturer: ON Semiconductor Win Source Part Number: 807871-NCP81111MNTXG Packaging: Reel Mounting Style: SMD Applications: Controller, Intel VR12.5, VR12.6 Voltage - Input: 4.75V ~ 5.25V Number of Outputs: 1 Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 807871-NCP81111MNTXG
Packaging: Reel
Mounting Style: SMD
Applications: Controller, Intel VR12.5, VR12.6
Voltage - Input: 4.75V ~ 5.25V
Number of Outputs: 1
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Power Management IC
750-NCP81111MNTXG
Power Management IC 750-NCP81111MNTXG
3 Phase VR12.5-6 High Speed Digital Controller with SVID and I2C Interfaces Unprogrammed Digital VR12.5 Controller, 2500-REEL Product overview: NCP81111MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP81111MNTXG can be used for catalog matching and distributor lookup.

3 Phase VR12.5-6 High Speed Digital Controller with SVID and I2C Interfaces Unprogrammed Digital VR12.5 Controller, 2500-REEL Product overview: NCP81111MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP81111MNTXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - NCP81111MNTXG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
NCP81111MNTXG
PMIC - Voltage Regulators - Special Purpose NCP81111MNTXG
IC REG CTRLR INTEL 1OUT 32QFN

IC REG CTRLR INTEL 1OUT 32QFN

Supplier's Site Datasheet
Special Purpose Regulators - NCP81111MNTXG - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
NCP81111MNTXG
Special Purpose Regulators NCP81111MNTXG
IC REG CTRLR INTEL 1OUT 32QFN

IC REG CTRLR INTEL 1OUT 32QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 807871-NCP81111MNTXG 750-NCP81111MNTXG NCP81111MNTXG NCP81111MNTXG
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - NCP81111MNTXG Power Management IC PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators
Package Type Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1223377 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Motor Drivers, Controllers - A3968SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear + Switching - ADP5034AREZ-1 - Lingto Electronic Limited
Specs
Life Cycle Stage Active
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
30V 5.85V Power Management IC - 713-BQ24314DSGT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 4.35 volts
IOUT 1.5 amps
View Details
2 suppliers