onsemi Buck 14A Step-Down DC-DC Converter IC NCP81109FMNTXG

Description
IC REG BUCK ADJ 14A SYNC 48QFN Product overview: NCP81109FMNTXG from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 14A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 14A, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-NCP81109FMNTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK ADJ 14A SYNC 48QFN Product overview: NCP81109FMNTXG from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 14A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 14A, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-NCP81109FMNTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 14A Step-Down DC-DC Converter IC
715-NCP81109FMNTXG
Buck 14A Step-Down DC-DC Converter IC 715-NCP81109FMNTXG
IC REG BUCK ADJ 14A SYNC 48QFN Product overview: NCP81109FMNTXG from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 14A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 14A, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-NCP81109FMNTXG can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 14A SYNC 48QFN Product overview: NCP81109FMNTXG from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 14A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 14A, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-NCP81109FMNTXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-NCP81109FMNTXG
Product Name Buck 14A Step-Down DC-DC Converter IC
Package Type Other; QFN
Output Voltage 2.3 volts
Input Voltage 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226851P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details
DC to DC Converter - AAT1149AIUV-1.875-T1 - Richardson RFPD
Specs
Package Type Other; WLCSP
IOUT 0.4000 amps
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 5V 1A 40V Step-Down DC-DC Converter IC - 739-LM2575S-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers