Manufacturer: ON Semiconductor
Win Source Part Number: 144064-NCP81109FMNTX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz to 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 14A
Family Name: NCP81109F
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 48-QFN (6x6)
Purpose: Step-Down
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 0V
Maximum Output Voltage: 2.3V
Minimum Input Voltage: 5V
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Regulator Output DC-DC Controller IC 48-QFN (6x6)
Regulator Output DC-DC Controller IC 48-QFN (6x6)
IC REG BUCK ADJUSTABLE 14A 48QFN
IC REG BUCK ADJUSTABLE 14A 48QFN
Switching Voltage Regulators SINGLE-PHASE VOLTAGE REGU
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 144064-NCP81109FMNTXG | NCP81109FMNTXGOSTR-ND | NCP81109FMNTXG | NCP81109FMNTXG | NCP81109FMNTXG | NCP81109FMNTXG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP81109FMNTXG | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Voltage Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; 48-QFN (6x6) | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | ||||
| Special Features | Multiple Outputs; Synchronous Rectification |