onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP81109EMNTXG NCP81109EMNTXG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887044-NCP81109EMNTX G Features: - Regulator - Output - - DC-DC Controller IC 48-QFN (6x6) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Family Name: NCP81109 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887044-NCP81109EMNTX G Features: - Regulator - Output - - DC-DC Controller IC 48-QFN (6x6) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Family Name: NCP81109 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP81109EMNTXG - 887044-NCP81109EMNTXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP81109EMNTXG
887044-NCP81109EMNTXG
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP81109EMNTXG 887044-NCP81109EMNTXG
Manufacturer: ON Semiconductor Win Source Part Number: 887044-NCP81109EMNTX G Features: - Regulator - Output - - DC-DC Controller IC 48-QFN (6x6) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Family Name: NCP81109 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 887044-NCP81109EMNTXG
Features: - Regulator - Output - - DC-DC Controller IC 48-QFN (6x6)
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: NCP81109
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
NCP81109EMNTXG
Switching Voltage Regulators NCP81109EMNTXG
Switching Voltage Regulators SINGLE-PHASE VOLTAGE REGU

Switching Voltage Regulators SINGLE-PHASE VOLTAGE REGU

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - NCP81109EMNTXG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
NCP81109EMNTXG
PMIC - Voltage Regulators - DC DC Switching Controllers NCP81109EMNTXG
IC REG BUCK CTLR 48QFN

IC REG BUCK CTLR 48QFN

Supplier's Site Datasheet
DC DC Switching Controllers - NCP81109EMNTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
NCP81109EMNTXG
DC DC Switching Controllers NCP81109EMNTXG
Regulator Output DC-DC Controller IC 48-QFN (6x6)

Regulator Output DC-DC Controller IC 48-QFN (6x6)

Buy Now
DC DC Switching Controllers - NCP81109EMNTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
NCP81109EMNTXG
DC DC Switching Controllers NCP81109EMNTXG
Regulator Output DC-DC Controller IC

Regulator Output DC-DC Controller IC

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 887044-NCP81109EMNTXG NCP81109EMNTXG NCP81109EMNTXG NCP81109EMNTXG NCP81109EMNTXG
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP81109EMNTXG Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers DC DC Switching Controllers
Package Type Other; 48-QFN (6x6) Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1882973 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 70 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Voltage Regulators - DC DC Switching Regulators - A8698ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers