onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP81106MNTXG NCP81106MNTXG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887041-NCP81106MNTXG Features: - Regulator - Output - - DC-DC Controller IC 40-QFN (5x5) Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Family Name: NCP81106 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887041-NCP81106MNTXG Features: - Regulator - Output - - DC-DC Controller IC 40-QFN (5x5) Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Family Name: NCP81106 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP81106MNTXG - 887041-NCP81106MNTXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP81106MNTXG
887041-NCP81106MNTXG
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP81106MNTXG 887041-NCP81106MNTXG
Manufacturer: ON Semiconductor Win Source Part Number: 887041-NCP81106MNTXG Features: - Regulator - Output - - DC-DC Controller IC 40-QFN (5x5) Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Family Name: NCP81106 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 887041-NCP81106MNTXG
Features: - Regulator - Output - - DC-DC Controller IC 40-QFN (5x5)
Package: Reel - TR
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: NCP81106
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
NCP81106MNTXG
Switching Voltage Regulators NCP81106MNTXG
Switching Voltage Regulators VR CONTROLLER WITH 12V DR

Switching Voltage Regulators VR CONTROLLER WITH 12V DR

Buy Now
DC DC Switching Controllers - NCP81106MNTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
NCP81106MNTXG
DC DC Switching Controllers NCP81106MNTXG
Regulator Output DC-DC Controller IC 40-QFN (5x5)

Regulator Output DC-DC Controller IC 40-QFN (5x5)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - NCP81106MNTXG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
NCP81106MNTXG
PMIC - Voltage Regulators - DC DC Switching Controllers NCP81106MNTXG
IC REG BUCK CTLR 40QFN

IC REG BUCK CTLR 40QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 887041-NCP81106MNTXG NCP81106MNTXG NCP81106MNTXG NCP81106MNTXG
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP81106MNTXG Switching Voltage Regulators DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; 40-QFN (5x5) Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 72
View Details
5.3A 1650kHz TSSOP Voltage Regulator IC - 739-LM20123MHX - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 3 amps
View Details
2 suppliers