Regulator Output DC-DC Controller IC 36-QFN (5x5)
Manufacturer: ON Semiconductor
Win Source Part Number: 887040-NCP81103AMNTX
Features: - Regulator - Output - - DC-DC Controller IC 36-QFN (5x5)
Package: Bulk
Package: 36-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP81103
Categories: Integrated Circuits (ICs)
Case / Package: 36-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Regulator Output DC-DC Controller IC 36-QFN (5x5)
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP81103AMNTXG-ND | 887040-NCP81103AMNTXG | NCP81103AMNTXG |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP81103AMNTXG | DC DC Switching Controllers |
| Package Type | Other; 36-VFQFN Exposed Pad | Other; 36-QFN (5x5) | Other; 36-VFQFN Exposed Pad |