onsemi PMIC - PMIC - Full, Half - Bridge Drivers - NCP81081MNTWG NCP81081MNTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928936-NCP81081MNTWG Operating Temperature Range: 0°C ~ 150°C (TJ) Features: Half Bridge Driver Synchronous Buck Converters Power MOSFET 40-QFN (6x6) Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NCP81081 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928936-NCP81081MNTWG Operating Temperature Range: 0°C ~ 150°C (TJ) Features: Half Bridge Driver Synchronous Buck Converters Power MOSFET 40-QFN (6x6) Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NCP81081 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - NCP81081MNTWG - 928936-NCP81081MNTWG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - NCP81081MNTWG
928936-NCP81081MNTWG
PMIC - PMIC - Full, Half - Bridge Drivers - NCP81081MNTWG 928936-NCP81081MNTWG
Manufacturer: ON Semiconductor Win Source Part Number: 928936-NCP81081MNTWG Operating Temperature Range: 0°C ~ 150°C (TJ) Features: Half Bridge Driver Synchronous Buck Converters Power MOSFET 40-QFN (6x6) Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NCP81081 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928936-NCP81081MNTWG
Operating Temperature Range: 0°C ~ 150°C (TJ)
Features: Half Bridge Driver Synchronous Buck Converters Power MOSFET 40-QFN (6x6)
Package: Reel - TR
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP81081
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
NCP81081MNTWG
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers NCP81081MNTWG
IC HALF BRIDGE DRIVER 35A 40QFN

IC HALF BRIDGE DRIVER 35A 40QFN

Supplier's Site
Full Half-Bridge Drivers - NCP81081MNTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
NCP81081MNTWG
Full Half-Bridge Drivers NCP81081MNTWG
Half Bridge Driver Synchronous Buck Converters Power MOSFET 40-QFN (6x6)

Half Bridge Driver Synchronous Buck Converters Power MOSFET 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 928936-NCP81081MNTWG NCP81081MNTWG NCP81081MNTWG
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - NCP81081MNTWG Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Operating Temperature 0 to 150 C (32 to 302 F) 0 to 150 C (32 to 302 F)
Package Type 40-QFN (6x6) 40-VFQFN Exposed Pad
Packing Method Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Driver Type Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931KLPTR-T-DE-02 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type SOP; SSOP; TSSOP16
Packing Method Tape Reel; Tape & Reel; Other
View Details
5KV Gate Driver IC - 906-1EDS20I12SVXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 4.85 to 5.5 volts
Fall Time 8 ns
View Details
4 suppliers
 - 74LVC2G241DC-Q100H - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details