onsemi PMIC - PMIC - Full, Half - Bridge Drivers - NCP81081MNR2G NCP81081MNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060086-NCP81081MNR2G Packaging: Reel - TR Features: Bootstrap Circuit, Status Flag Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Over Temperature, UVLO Voltage - Load: 4.5 V to 25 V Load Type: Inductive Current - Peak Output: 50A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 35A Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060086-NCP81081MNR2G Packaging: Reel - TR Features: Bootstrap Circuit, Status Flag Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Over Temperature, UVLO Voltage - Load: 4.5 V to 25 V Load Type: Inductive Current - Peak Output: 50A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 35A Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - NCP81081MNR2G - 060086-NCP81081MNR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - NCP81081MNR2G
060086-NCP81081MNR2G
PMIC - PMIC - Full, Half - Bridge Drivers - NCP81081MNR2G 060086-NCP81081MNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 060086-NCP81081MNR2G Packaging: Reel - TR Features: Bootstrap Circuit, Status Flag Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Over Temperature, UVLO Voltage - Load: 4.5 V to 25 V Load Type: Inductive Current - Peak Output: 50A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 35A Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 060086-NCP81081MNR2G
Packaging: Reel - TR
Features: Bootstrap Circuit, Status Flag
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Over Temperature, UVLO
Voltage - Load: 4.5 V to 25 V
Load Type: Inductive
Current - Peak Output: 50A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 40-QFN (6x6)
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 35A
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Full Half-Bridge Drivers - NCP81081MNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
NCP81081MNR2G
Full Half-Bridge Drivers NCP81081MNR2G
Half Bridge Driver Synchronous Buck Converters Power MOSFET 40-QFN (6x6)

Half Bridge Driver Synchronous Buck Converters Power MOSFET 40-QFN (6x6)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
NCP81081MNR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers NCP81081MNR2G
IC HALF BRIDGE DRIVER 35A 40QFN

IC HALF BRIDGE DRIVER 35A 40QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 060086-NCP81081MNR2G NCP81081MNR2G NCP81081MNR2G
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - NCP81081MNR2G Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Operating Temperature 0 to 150 C (32 to 302 F) 0 to 150 C (32 to 302 F)
Package Type 40-QFN (6x6) 40-VFQFN Exposed Pad
Packing Method Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Bulk; Tape & Reel (TR),Bulk; Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDN2987A-6-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.295, 7.50mm Width)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details