onsemi PMIC - PMIC - Gate Drivers - NCP81080MNTBG NCP81080MNTBG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928935-NCP81080MNTBG Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Half-Bridge Gate Driver IC TTL 8-DFN (2x2) Package: 8-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCP81080 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP81080MNTBGOSCT, NCP81080MNTBGOSDKR, NCP81080MNTBG-ND, NCP81080MNTBGOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928935-NCP81080MNTBG Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Half-Bridge Gate Driver IC TTL 8-DFN (2x2) Package: 8-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCP81080 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP81080MNTBGOSCT, NCP81080MNTBGOSDKR, NCP81080MNTBG-ND, NCP81080MNTBGOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - NCP81080MNTBG - 928935-NCP81080MNTBG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCP81080MNTBG
928935-NCP81080MNTBG
PMIC - PMIC - Gate Drivers - NCP81080MNTBG 928935-NCP81080MNTBG
Manufacturer: ON Semiconductor Win Source Part Number: 928935-NCP81080MNTBG Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Half-Bridge Gate Driver IC TTL 8-DFN (2x2) Package: 8-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCP81080 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP81080MNTBGOSCT, NCP81080MNTBGOSDKR, NCP81080MNTBG-ND, NCP81080MNTBGOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 928935-NCP81080MNTBG
Operating Temperature Range: -40°C ~ 140°C (TJ)
Features: Half-Bridge Gate Driver IC TTL 8-DFN (2x2)
Package: 8-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP81080
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP81080MNTBGOSCT, NCP81080MNTBGOSDKR, NCP81080MNTBG-ND, NCP81080MNTBGOSTR

Buy Now Datasheet
PMIC - Gate Drivers - NCP81080MNTBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
NCP81080MNTBG
PMIC - Gate Drivers NCP81080MNTBG
IC GATE DRVR HALF-BRIDGE 8DFN

IC GATE DRVR HALF-BRIDGE 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 928935-NCP81080MNTBG NCP81080MNTBG
Product Name PMIC - PMIC - Gate Drivers - NCP81080MNTBG PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - MYXAF54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 100321QC - Lingto Electronic Limited
Specs
Gate Type NOT
Operating Current 65 mA
View Details
Logic Gates - 9210811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family CMOS; ULN
Inputs 7
Pin Count 16
View Details
 - 54S10FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers