Half-Bridge Gate Driver IC TTL 8-DFN (2x2)
Half-Bridge Gate Driver IC TTL 8-DFN (2x2)
Half-Bridge Gate Driver IC TTL 8-DFN (2x2)
High Side and Low Side Gate Driver, High-Frequency, 180V offering 0.5A source/0.8A capability, 3000-REEL Product overview: NCP81080MNTBG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 0.5A, 0.8A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 180V, 0.5A, 0.8A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP81080MNTBG can be used for catalog matching and distributor lookup.
MOSFET DRIVER, HIGH/LOW SIDE, DUAL, DFN; Driver Configuration:High Side and Low Side; Peak Output Current:800mA; Supply Voltage Min:5.5V; Supply Voltage Max:20V; Driver Case Style:DFN; No. of Pins:8Pins; Input Delay:44ns; Output RoHS Compliant: Yes
Gate Drivers LOW-COST HIGH VLTG GATE DRIVER
IC GATE DRVR HALF-BRIDGE 8DFN
Half-Bridge Gate Driver IC TTL 8-DFN (2x2)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCP81080MNTBGOSDKR-ND | 730-NCP81080MNTBG | 48AC1731 | NCP81080MNTBG | NCP81080MNTBG | NCP81080MNTBG |
| Product Name | Gate Drivers | 180V 0.5A 0.8A Gate Driver IC | Mosfet Driver, High/low Side, Dual, Dfn; Driver Configuration Onsemi | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | High-side; Low-side | Dual Gate Driver | |||
| Output Current | 0.8000 amps | 0.8000 amps | 0.8000 amps | |||
| Supply Voltage | 5.5 to 20 volts | 5.5 to ? volts | 5.5 to 20 volts | 20 to 5.5 volts | 5.5 to 20 volts | |
| Rise Time | 19 ns | 19 ns | ||||
| Fall Time | 17 ns | 17 ns |