High Side and Low Side Gate Driver, High-Frequency, 180 V, 4A capability, 4000-REEL Product overview: NCP81075MTTXG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 V, 4A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 180 V, 4A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP81075MTTXG can be used for catalog matching and distributor lookup.
Win Source Part Number: 994728-NCP81075MTTXG
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 51 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-NCP81075MTTXG-4
High-Side or Low-Side Gate Driver IC Non-Inverting 10-WDFN (4x4)
IC GATE DRVR HI/LOW SIDE 10WDFN
IC GATE DRVR HI/LOW SIDE 10WDFN
High-Side or Low-Side Gate Driver IC Non-Inverting 10-WDFN (4x4)
GATE DRIVERS, -40 TO 140DEG C; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:10Pins; IC Case / Package:WDFN; Input Type:Non-Inverting; Source Current:4A; Sink Current:4ARoHS Compliant: Yes
Gate Drivers HIGH PERF DUAL MOS GATE DRIVER
IC GATE DRVR HI/LOW SIDE 10WDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-NCP81075MTTXG | 994728-NCP81075MTTXG | 488-NCP81075MTTXGTR-ND | NCP81075MTTXG | NCP81075MTTXG | 48AC1344 | NCP81075MTTXG | NCP81075MTTXG |
| Product Name | 180 V 4A Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers, -40 To 140Deg C; No. Of Channels Onsemi | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Supply Voltage | 8.5 to ? volts | 8.5 to 20 volts | 8.5 to 20 volts | 20 to 8.5 volts | ||||
| Driver Type | High-side; Low-side | High-side; Low-side | ||||||
| Output Configuration | Noninverting | Inverting; Noninverting | Inverting | |||||
| Output Current | 4 amps | 4 amps | ||||||
| Rise Time | 8 ns | 8 ns |