onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers NCP81074BMNTBG

Description
Manufacturer: onsemi Win Source Part Number: 1320010-NCP81074BMNT BG Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 10A, 10A Rise / Fall Time (Typ): 4ns, 4ns Voltage - Supply: 4.5V ~ 20V Supplier Device Package: 8-DFN (2x2) Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP81074BMNTBG-ND,NC P81074BMNTBGOSTR,NCP 81074BMNTBGOSDKR,NCP 81074BMNTBGOSCT Base Product Number: NCP81074 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1320010-NCP81074BMNT BG Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 10A, 10A Rise / Fall Time (Typ): 4ns, 4ns Voltage - Supply: 4.5V ~ 20V Supplier Device Package: 8-DFN (2x2) Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP81074BMNTBG-ND,NC P81074BMNTBGOSTR,NCP 81074BMNTBGOSDKR,NCP 81074BMNTBGOSCT Base Product Number: NCP81074 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1320010-NCP81074BMNTBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1320010-NCP81074BMNTBG
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1320010-NCP81074BMNTBG
Manufacturer: onsemi Win Source Part Number: 1320010-NCP81074BMNT BG Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 10A, 10A Rise / Fall Time (Typ): 4ns, 4ns Voltage - Supply: 4.5V ~ 20V Supplier Device Package: 8-DFN (2x2) Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP81074BMNTBG-ND,NC P81074BMNTBGOSTR,NCP 81074BMNTBGOSDKR,NCP 81074BMNTBGOSCT Base Product Number: NCP81074 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1320010-NCP81074BMNTBG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 10A, 10A
Rise / Fall Time (Typ): 4ns, 4ns
Voltage - Supply: 4.5V ~ 20V
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP81074BMNTBG-ND,NCP81074BMNTBGOSTR,NCP81074BMNTBGOSDKR,NCP81074BMNTBGOSCT
Base Product Number: NCP81074
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - NCP81074BMNTBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
NCP81074BMNTBG
PMIC - Gate Drivers NCP81074BMNTBG
IC GATE DRVR LOW-SIDE 8DFN

IC GATE DRVR LOW-SIDE 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1320010-NCP81074BMNTBG NCP81074BMNTBG
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT3G14GT,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Logic Gates - 2139001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details