10A Low Side MOSFET Driver, 4.5-20V, 140°C, SO8 Product overview: NCP81074BDR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 20V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 10A, 20V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP81074BDR2G can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Win Source Part Number: 1372501-NCP81074BDR2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: NCP81074
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 20V
Rise / Fall Time (Typ): 4ns, 4ns
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Channel Type: Single
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 10A, 10A
MOSFET DRIVER, LOW-SIDE, NSOIC-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:NSOIC; Input Type:Inverting, Non-Inverting; Source Current:10A RoHS Compliant: Yes
MOSFET DRIVER, LOW-SIDE, NSOIC-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:NSOIC; Input Type:Inverting, Non-Inverting; Source Current:10A RoHS Compliant: Yes
Gate Drivers Single Low Side MOSF
IC GATE DRVR LOW-SIDE 8SOIC
Low Side 1 MOSFET 10A 4ns 4ns 4.5V~20V 10A SOIC-8 Gate Drive ICs ROHS
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-NCP81074BDR2G | NCP81074BDR2GOSDKR-ND | 1372501-NCP81074BDR2G | 71Y7954 | NCP81074BDR2G | NCP81074BDR2G | NCP81074BDR2G | NCP81074BDR2G |
| Product Name | 10A 20V Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, Low-Side, Nsoic-8; No. Of Channels Onsemi | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Power Supply Chip >> Gate Drive ICs | Gate Drivers |
| Supply Voltage | 4.5 to ? volts | 4.5 to 20 volts | 4.5 to 20 volts | 20 to 4.5 volts | 4.5 to 20 volts | 4.5 to 20 volts | ||
| Driver Type | Low-side | Low-side | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||||
| Output Current | 10 amps | 10 amps | 10 amps | |||||
| Rise Time | 4 ns | 4 ns | 4 ns | 4 ns |