10A Low Side MOSFET Driver, 12V, 8-Pin DFN, Automotive Product overview: NCP81074AMNTBG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10A, 12V, DFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 10A, 12V, DFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP81074AMNTBG can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN (2x2)
Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN (2x2)
Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN (2x2)
MOSFET DRIVER, LOW SIDE, DFN-8; Driver Configuration:Low Side; Peak Output Current:10A; Supply Voltage Min:4.5V; Supply Voltage Max:20V; Driver Case Style:DFN; No. of Pins:8Pins; Input Delay:15ns; Output Delay:15ns; Operating RoHS Compliant: Yes
Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN (2x2)
IC GATE DRVR LOW-SIDE 8DFN
Gate Drivers SINGLE CHANNEL 10A H
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-NCP81074AMNTBG | NCP81074AMNTBGOSTR-ND | 50AC6353 | NCP81074AMNTBG | NCP81074AMNTBG | NCP81074AMNTBG |
| Product Name | Automotive 10A 12V DFN Gate Driver IC | Gate Drivers | Mosfet Driver, Low Side, Dfn-8; Driver Configuration Onsemi | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Supply Voltage | 4.5 to ? volts | 4.5 to 20 volts | 4.5 to 20 volts | 4.5 to 20 volts | 20 to 4.5 volts | |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Output Current | 10 amps | 10 amps | 10 amps | |||
| Rise Time | 4 ns | 4 ns |