The NCP81071 is a dual 5 A high-speed low-side MOSFET driver with enable functions for each channel, designed for applications such as server power, synchronous rectifiers, and switch-mode power supplies. It is available in SOIC-8, MSOP-8-EP, and WDFN8 3mm x 3mm packages, operates from a 4.5 V to 20 V supply voltage, and delivers 5 A peak source and sink current. Each channel features 8 ns typical rise and fall times with a 1.8 nF load, 20 ns typical propagation delay, and TTL/CMOS-compatible inputs independent of supply voltage. The device includes internally pulled-up enable pins (ENA, ENB) and complies with RoHS standards.
NCP81071 - Dual 5 Low -Side Driver MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP81071DDR2G |
| Package Type | SOIC8 |