onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers NCP81071DDR2G

Description
Win Source Part Number: 1383019-NCP81071DDR2 G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Series: * Package: Bulk Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected Mfr: ON Semiconductor Base Product Number: NCP81071 Moisture Sensitivity Level (MSL): Vendor Undefined Standard Package: 419 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383019-NCP81071DDR2 G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Series: * Package: Bulk Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected Mfr: ON Semiconductor Base Product Number: NCP81071 Moisture Sensitivity Level (MSL): Vendor Undefined Standard Package: 419 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1383019-NCP81071DDR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1383019-NCP81071DDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1383019-NCP81071DDR2G
Win Source Part Number: 1383019-NCP81071DDR2 G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Series: * Package: Bulk Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected Mfr: ON Semiconductor Base Product Number: NCP81071 Moisture Sensitivity Level (MSL): Vendor Undefined Standard Package: 419 pcs

Win Source Part Number: 1383019-NCP81071DDR2G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Series: *
Package: Bulk
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
Mfr: ON Semiconductor
Base Product Number: NCP81071
Moisture Sensitivity Level (MSL): Vendor Undefined
Standard Package: 419 pcs

Buy Now Datasheet
PMIC - Gate Drivers - NCP81071DDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
NCP81071DDR2G
PMIC - Gate Drivers NCP81071DDR2G
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1383019-NCP81071DDR2G NCP81071DDR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Gate Drivers - 1EDN7550B - Lingto Electronic Limited
Specs
Gate Type Buffer/Driver
Logic Family N-Channel, P-Channel MOSFET
View Details
Logic Gates - 2222696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Hex Inverter, Open Drain - MYXAP54RHC05/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 770-5454DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 8
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers