Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Driven Configuration: Low-Side
Channel Type: Independent
Gate Type: N-Channel MOSFET
Voltage - Supply: 4.5V ~ 20V
Logic Voltage - VIL, VIH: 1.2V, 1.8V
IC GATE DRVR LOW-SIDE 8MSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | NCP81071CZR2G | |
| Product Name | Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver | Buffer/Driver |