Low-Side Gate Driver IC Inverting, Non-Inverting 8-WDFN (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 8-WDFN (3x3)
GATE DRIVERS, -40 TO 140DEG C; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:WDFN; Input Type:Inverting, Non-Inverting; Source Current:5A; Sink Current:5A RoHS Compliant: Yes
Gate Drivers DUAL LOW-SIDE DRIVER
IC GATE DRVR LOW-SIDE 8WDFN
Low-Side Gate Driver IC Inverting, Non-Inverting 8-WDFN (3x3)
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCP81071CMNTXGOSTR-ND | 68Y0465 | NCP81071CMNTXG | NCP81071CMNTXG | NCP81071CMNTXG |
| Product Name | Gate Drivers | Gate Drivers, -40 To 140Deg C; No. Of Channels Onsemi | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 5 amps | 5 amps | |||
| Supply Voltage | 4.5 to 20 volts | 20 to 4.5 volts | 4.5 to 20 volts | ||
| Rise Time | 8 ns | 8 ns |