The NCP81071BMNTXG is a dual low-side MOSFET driver capable of delivering a peak output current of 5 A, making it suitable for driving capacitive loads efficiently. It features enable functions for each driver channel, allowing for better control in various applications. The driver operates with input voltages ranging from 4.5 V to 20 V and is compatible with TTL/CMOS logic levels. It has a typical rise and fall time of 8 ns with a 1.8 nF load and a propagation delay of 20 ns for both input rising and falling edges. The device is available in a WDFN8 (3 mm x 3 mm) package and is compliant with RoHS standards, being Pb-free and halogen-free. Applications for this driver include server power, telecommunications, switch mode power supplies, and motor drives.
High Speed 5A Dual Low Side MOSFET driver, 3000-REEL Product overview: NCP81071BMNTXG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP81071BMNTXG can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-WDFN (3x3)
Low-Side Gate Driver IC Non-Inverting 8-WDFN (3x3)
Low-Side Gate Driver IC Non-Inverting 8-WDFN (3x3)
Low-Side Gate Driver IC Non-Inverting 8-WDFN (3x3)
GATE DRIVERS, -40 TO 140DEG C; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:WDFN; Input Type:Non-Inverting; Source Current:5A; Sink Current:5A RoHS Compliant: Yes
Gate Drivers DUAL LOW-SIDE DRIVER
IC GATE DRVR LOW-SIDE 8WDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-NCP81071BMNTXG | NCP81071BMNTXGOSDKR-ND | NCP81071BMNTXG | 68Y0464 | NCP81071BMNTXG | NCP81071BMNTXG |
| Product Name | Dual 5A Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers, -40 To 140Deg C; No. Of Channels Onsemi | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Supply Voltage | 4.5 to ? volts | 4.5 to 20 volts | 4.5 to 20 volts | 20 to 4.5 volts | ||
| Driver Type | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Output Current | 5 amps | 5 amps | ||||
| Rise Time | 8 ns | 8 ns |