High Speed 5A Dual Low Side MOSFET driver, 2500-REEL Product overview: NCP81071BDR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP81071BDR2G can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low Side 2 MOSFET 5A 8ns 8ns 4.5V~20V 5A SOIC-8 Gate Drive ICs ROHS
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers DUAL LOW-SIDE DRIVER
IC GATE DRVR LOW-SIDE 8SOIC
MOSFET DRIVER, DUAL, LOW SIDE, SOIC-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:5A; Sink Current:5A RoHS Compliant: Yes
MOSFET DRIVER, DUAL, LOW SIDE, SOIC-8; Driver Configuration:Low Side; Peak Output Current:5A; Supply Voltage Min:4.5V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:20ns; Output Delay:20ns; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-NCP81071BDR2G | NCP81071BDR2GOSCT-ND | NCP81071BDR2G | NCP81071BDR2G | NCP81071BDR2G | NCP81071BDR2G | 42AC1794 | 50AC6351 |
| Product Name | Dual 5A Gate Driver IC | Gate Drivers | Power Supply Chip >> Gate Drive ICs | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, Dual, Low Side, Soic-8; No. Of Channels Onsemi | Mosfet Driver, Dual, Low Side, Soic-8; Driver Configuration Onsemi |
| Number of Outputs | 2; 2 | |||||||
| Supply Voltage | 4.5 to 20 volts | 4.5 to 20 volts | 4.5 to 20 volts | 4.5 to 20 volts | 20 to 4.5 volts | 4.5 to 20 volts | ||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC | SOIC; SOIC | ||
| Driver Type | Low-side | Low-side | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Inverting; Noninverting |