Low-Side Gate Driver IC Inverting 8-MSOP-EP
IC GATE DRVR LOW-SIDE 8MSOP
IC GATE DRVR LOW-SIDE 8MSOP
High Speed 5A Dual Low Side MOSFET driver, 3000-REEL Product overview: NCP81071AZR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP81071AZR2G can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-MSOP-EP
Gate Drivers DUAL LOW-SIDE DRIVER
IC GATE DRVR LOW-SIDE 8MSOP
GATE DRIVERS, -40 TO 140DEG C; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:MSOP; Input Type:Inverting; Source Current:5A; Sink Current:5A; Input Delay:20ns RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 488-NCP81071AZR2GTR-ND | 730-NCP81071AZR2G | NCP81071AZR2G | NCP81071AZR2G | NCP81071AZR2G | 86X0831 |
| Product Name | Gate Drivers | Dual 5A Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers, -40 To 140Deg C; No. Of Channels Onsemi |
| Driver Type | Low-side | Low-side | ||||
| Output Configuration | Inverting | Inverting | ||||
| Output Current | 5 amps | 5 amps | ||||
| Supply Voltage | 4.5 to 20 volts | 4.5 to 20 volts | 4.5 to 20 volts | 20 to 4.5 volts | ||
| Rise Time | 8 ns | 8 ns |