Manufacturer: ON Semiconductor
Win Source Part Number: 1230484-NCP81062MNTW
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 150°C (TJ)
Package: 8-VFDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 13.2 V
Channel Type: Synchronous
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
High Side Voltage - Max (Bootstrap): 35V
Rise / Fall Time (Typ): 16ns, 11ns
Family Name: NCP81062
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-DFN (3x3)
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Synchronous Buck MOSFET Driver, 3000-REEL Product overview: NCP81062MNTWG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP81062MNTWG can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (3x3)
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (3x3)
Gate Drivers BUCK DUAL MOSFET Drvr
MOSFET DRIVER, HIGH/LOW SIDE, DFN-8; Driver Configuration:High Side and Low Side; Peak Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:13.2V; Driver Case Style:DFN; No. of Pins:8Pins; Input Delay:-; Output Delay:-; RoHS Compliant: Yes
IC GATE DRVR HALF-BRIDGE 8DFN
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (3x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1230484-NCP81062MNTWG | 730-NCP81062MNTWG | NCP81062MNTWGOSCT-ND | NCP81062MNTWG | 13AC3772 | NCP81062MNTWG | NCP81062MNTWG |
| Product Name | PMIC - PMIC - Gate Drivers - NCP81062MNTWG | Buck Gate Driver IC | Gate Drivers | Gate Drivers | Mosfet Driver, High/low Side, Dfn-8; Driver Configuration Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | High-side; Low-side | Dual Gate Driver | |||
| Supply Voltage | 4.5 to 13.2 volts | 4.5 to 13.2 volts | 4.5 to 13.2 volts | 13.2 to 4.5 volts | 4.5 to 13.2 volts | ||
| Rise Time | 16 ns | 16 ns | 16 ns | ||||
| Fall Time | 11 ns | 11 ns | 11 ns |