The NCP81051MNTBG is a dual synchronous buck MOSFET gate driver for notebook power management, housed in a DFN8 2x2 mm thermal-enhanced package (CASE 506AA). It supports IMVP7.0-compatible PWM controllers, features adaptive anti-cross-conduction, undervoltage lockout, and zero-cross detection for high efficiency under light loads. Operating from 4.5 to 5.5 V, it drives up to 3 nF loads with 25 ns propagation delay and 20 ns transition time. The device is RoHS compliant, operates from −40°C to +100°C ambient, and meets MSL 1 moisture sensitivity. It is designed for use with ON Semiconductor's NCP6131 controller.
Datasheet Summary Powered by GS/AI
The NCP81051MNTBG is a dual synchronous buck MOSFET gate driver for notebook power management, housed in a DFN8 2x2 mm thermal-enhanced package (CASE 506AA). It supports IMVP7.0-compatible PWM controllers, features adaptive anti-cross-conduction, undervoltage lockout, and zero-cross detection for high efficiency under light loads. Operating from 4.5 to 5.5 V, it drives up to 3 nF loads with 25 ns propagation delay and 20 ns transition time. The device is RoHS compliant, operates from −40°C to +100°C ambient, and meets MSL 1 moisture sensitivity. It is designed for use with ON Semiconductor's NCP6131 controller.