onsemi Voltage Regulators - Linear + Switching NCP81038MNTWG

Description
IC REG QUAD BUCK/LINEAR 28QFN
Request a Quote Datasheet
Description
IC REG QUAD BUCK/LINEAR 28QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear + Switching - 488-NCP81038MNTWGCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear + Switching
488-NCP81038MNTWGCT-ND
Voltage Regulators - Linear + Switching 488-NCP81038MNTWGCT-ND
IC REG QUAD BUCK/LINEAR 28QFN

IC REG QUAD BUCK/LINEAR 28QFN

Buy Now Datasheet
Singapore, Singapore
Buck LDO Voltage Regulator IC
776-NCP81038MNTWG
Buck LDO Voltage Regulator IC 776-NCP81038MNTWG
Synchronous Buck Controller with Auto Power Saving Mode and Built-In LDO, QFN28 4x4, 0.4P, 4000-REEL Product overview: NCP81038MNTWG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP81038MNTWG can be used for catalog matching and distributor lookup.

Synchronous Buck Controller with Auto Power Saving Mode and Built-In LDO, QFN28 4x4, 0.4P, 4000-REEL Product overview: NCP81038MNTWG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP81038MNTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear + Switching - NCP81038MNTWG - 1082406-NCP81038MNTWG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - NCP81038MNTWG
1082406-NCP81038MNTWG
PMIC - PMIC - Voltage Regulators - Linear + Switching - NCP81038MNTWG 1082406-NCP81038MNTWG
Manufacturer: ON Semiconductor Win Source Part Number: 1082406-NCP81038MNTW G Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) (2), Linear (LDO) (2) Frequency - Switching: 300kHz, 400kHz, 600kHz Number of Outputs: 4 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: Controller Voltage/Current - Output 3: 5V, 60mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 28-QFN (4x4) Purpose: Any Function Supply Voltage - Operating: 5.5 V to 28 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082406-NCP81038MNTWG
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (2), Linear (LDO) (2)
Frequency - Switching: 300kHz, 400kHz, 600kHz
Number of Outputs: 4
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: 5V, 60mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-QFN (4x4)
Purpose: Any Function
Supply Voltage - Operating: 5.5 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching - NCP81038MNTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
NCP81038MNTWG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching NCP81038MNTWG
IC REG QUAD BUCK/LINEAR 28QFN

IC REG QUAD BUCK/LINEAR 28QFN

Supplier's Site
Sheung Wan, Hong Kong
Switching Controllers
NCP81038MNTWG
Switching Controllers NCP81038MNTWG
Switching Controllers SYNCHRONOUS BUCK CONTROLL

Switching Controllers SYNCHRONOUS BUCK CONTROLL

Buy Now Datasheet
Voltage Regulators - Linear + Switching - NCP81038MNTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
NCP81038MNTWG
Voltage Regulators - Linear + Switching NCP81038MNTWG
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 300kHz, 400kHz, 600kHz 28-QFN (4x4)

PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 300kHz, 400kHz, 600kHz 28-QFN (4x4)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear + Switching - NCP81038MNTWG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear + Switching
NCP81038MNTWG
PMIC - Voltage Regulators - Linear + Switching NCP81038MNTWG
IC REG QUAD BUCK/LINEAR 28QFN

IC REG QUAD BUCK/LINEAR 28QFN

Supplier's Site Datasheet
Voltage Regulators - Linear + Switching - NCP81038MNTWG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear + Switching
NCP81038MNTWG
Voltage Regulators - Linear + Switching NCP81038MNTWG
IC REG QUAD BUCK/LINEAR 28QFN

IC REG QUAD BUCK/LINEAR 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators
Product Number 488-NCP81038MNTWGCT-ND 776-NCP81038MNTWG 1082406-NCP81038MNTWG NCP81038MNTWG NCP81038MNTWG NCP81038MNTWG NCP81038MNTWG NCP81038MNTWG
Product Name Voltage Regulators - Linear + Switching Buck LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear + Switching - NCP81038MNTWG Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching Switching Controllers Voltage Regulators - Linear + Switching PMIC - Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching
Regulator Type Standard; Low Dropout
Package Type Other; 28-VFQFN Exposed Pad Other; QFN Other; 28-QFN (4x4) Other; 28-VFQFN Exposed Pad Other; 28-VFQFN Exposed Pad Other; 28-VFQFN Exposed Pad
Output Voltage 5 volts 0.8000 volts
IOUT 0.0600 amps
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data