onsemi PMIC - PMIC - Power Management - Specialized - NCP81022NMNTXG NCP81022NMNTXG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887038-NCP81022NMNTX G Operating Temperature Range: -10°C ~ 100°C Features: Overvoltage, Undervoltage Protection PMIC 52-QFN (6x6) Package: 52-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCP81022 Categories: Integrated Circuits (ICs) Case / Package: 52-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887038-NCP81022NMNTX G Operating Temperature Range: -10°C ~ 100°C Features: Overvoltage, Undervoltage Protection PMIC 52-QFN (6x6) Package: 52-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCP81022 Categories: Integrated Circuits (ICs) Case / Package: 52-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - NCP81022NMNTXG - 887038-NCP81022NMNTXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - NCP81022NMNTXG
887038-NCP81022NMNTXG
PMIC - PMIC - Power Management - Specialized - NCP81022NMNTXG 887038-NCP81022NMNTXG
Manufacturer: ON Semiconductor Win Source Part Number: 887038-NCP81022NMNTX G Operating Temperature Range: -10°C ~ 100°C Features: Overvoltage, Undervoltage Protection PMIC 52-QFN (6x6) Package: 52-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCP81022 Categories: Integrated Circuits (ICs) Case / Package: 52-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected

Manufacturer: ON Semiconductor
Win Source Part Number: 887038-NCP81022NMNTXG
Operating Temperature Range: -10°C ~ 100°C
Features: Overvoltage, Undervoltage Protection PMIC 52-QFN (6x6)
Package: 52-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP81022
Categories: Integrated Circuits (ICs)
Case / Package: 52-QFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected

Buy Now
Power Management - Specialized - NCP81022NMNTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
NCP81022NMNTXG
Power Management - Specialized NCP81022NMNTXG
Overvoltage, Undervoltage Protection PMIC 52-QFN (6x6)

Overvoltage, Undervoltage Protection PMIC 52-QFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 887038-NCP81022NMNTXG NCP81022NMNTXG
Product Name PMIC - PMIC - Power Management - Specialized - NCP81022NMNTXG Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products