Manufacturer: ON Semiconductor
Win Source Part Number: 1082405-NCP81022MNTX
Packaging: Reel - TR
Applications: Overvoltage, Undervoltage Protection
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 52-QFN (6x6)
Supply Voltage - Operating: 4.75 to 5.25 V
Operating Supply Current: 48mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Overvoltage, Undervoltage Protection PMIC 52-QFN (6x6)
| Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1082405-NCP81022MNTXG | NCP81022MNTXG | NCP81022MNTXG |
| Product Name | PMIC - PMIC - Power Management - Specialized - NCP81022MNTXG | Power Management - Specialized | Power Management - Specialized |
| Output Options | Inverting |