onsemi Dual QFN Power Management IC NCP81005MNTWG

Description
IC CTLR DUAL OUTPUT QFN Product overview: NCP81005MNTWG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP81005MNTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CTLR DUAL OUTPUT QFN Product overview: NCP81005MNTWG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP81005MNTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual QFN Power Management IC - 750-NCP81005MNTWG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual QFN Power Management IC
750-NCP81005MNTWG
Dual QFN Power Management IC 750-NCP81005MNTWG
IC CTLR DUAL OUTPUT QFN Product overview: NCP81005MNTWG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP81005MNTWG can be used for catalog matching and distributor lookup.

IC CTLR DUAL OUTPUT QFN Product overview: NCP81005MNTWG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP81005MNTWG can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP81005MNTWG - 715589-NCP81005MNTWG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP81005MNTWG
715589-NCP81005MNTWG
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP81005MNTWG 715589-NCP81005MNTWG
Manufacturer: ON Semiconductor Win Source Part Number: 715589-NCP81005MNTWG Series: * Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): NCP6153MNTWG; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 715589-NCP81005MNTWG
Series: *
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): NCP6153MNTWG;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Voltage Regulators - Special Purpose - NCP81005MNTWG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
NCP81005MNTWG
PMIC - Voltage Regulators - Special Purpose NCP81005MNTWG
IC CTLR DUAL OUTPUT QFN

IC CTLR DUAL OUTPUT QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-NCP81005MNTWG 715589-NCP81005MNTWG NCP81005MNTWG
Product Name Dual QFN Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - NCP81005MNTWG PMIC - Voltage Regulators - Special Purpose
Package Type Other; QFN
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
View Details
Motor Drivers, Controllers - A4954ELPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details
Voltage Regulators - 2060207 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details
Power Distribution Switches, Load Drivers - BTS5662E - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Special Features Multiple Outputs; Slew Rate Controlled
View Details