onsemi PMIC - PMIC - Supervisors - NCP803SN293D3T1G NCP803SN293D3T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 114929-NCP803SN293D3 T1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: SOT-23-3 (TO-236) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 114929-NCP803SN293D3 T1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: SOT-23-3 (TO-236) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MP Reset Monitor (part number 42AC1793) operates with a threshold voltage of 2.93V and is housed in a SOT-23-3 package. It is designed to monitor supply voltages ranging from 1.2V to 5.5V, making it suitable for various low-voltage applications. The device features an open-drain reset output and includes a delay time of 330ms, which can be beneficial for ensuring stable operation during power-up sequences. This reset monitor is RoHS compliant, indicating it meets environmental standards for hazardous substances. Its compact size and functionality make it a practical choice for engineers looking to implement reset monitoring in their designs.

Datasheet Summary
Powered by GS/AI

The MP Reset Monitor (part number 42AC1793) operates with a threshold voltage of 2.93V and is housed in a SOT-23-3 package. It is designed to monitor supply voltages ranging from 1.2V to 5.5V, making it suitable for various low-voltage applications. The device features an open-drain reset output and includes a delay time of 330ms, which can be beneficial for ensuring stable operation during power-up sequences. This reset monitor is RoHS compliant, indicating it meets environmental standards for hazardous substances. Its compact size and functionality make it a practical choice for engineers looking to implement reset monitoring in their designs.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - NCP803SN293D3T1G - 114929-NCP803SN293D3T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP803SN293D3T1G
114929-NCP803SN293D3T1G
PMIC - PMIC - Supervisors - NCP803SN293D3T1G 114929-NCP803SN293D3T1G
Manufacturer: ON Semiconductor Win Source Part Number: 114929-NCP803SN293D3 T1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: SOT-23-3 (TO-236) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 114929-NCP803SN293D3T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - NCP803SN293D3T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)

Buy Now Datasheet
Supervisors - NCP803SN293D3T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
2.93V 5.5V SOT-23 Voltage Supervisor IC
691-NCP803SN293D3T1G
2.93V 5.5V SOT-23 Voltage Supervisor IC 691-NCP803SN293D3T1G
2.93V Reset IC, SOT-23, 800nA, 1.2-5.5V Product overview: NCP803SN293D3T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP803SN293D3T1G can be used for catalog matching and distributor lookup.

2.93V Reset IC, SOT-23, 800nA, 1.2-5.5V Product overview: NCP803SN293D3T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP803SN293D3T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - NCP803SN293D3T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP803SN293D3T1G
Supervisors NCP803SN293D3T1G
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)

Buy Now Datasheet
Mp Reset Monitor, 2.93V, Sot-23-3; Threshold Voltage Onsemi - 42AC1793 - Newark, An Avnet Company
Chicago, IL, United States
Mp Reset Monitor, 2.93V, Sot-23-3; Threshold Voltage Onsemi
42AC1793
Mp Reset Monitor, 2.93V, Sot-23-3; Threshold Voltage Onsemi 42AC1793
MP RESET MONITOR, 2.93V, SOT-23-3; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Open-Drain; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:330msRoHS Compliant: Yes

MP RESET MONITOR, 2.93V, SOT-23-3; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Open-Drain; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:330msRoHS Compliant: Yes

Supplier's Site Datasheet
Mp Reset Monitor, 2.93V, Sot-23-3; Threshold Voltage Onsemi - 50AC6349 - Newark, An Avnet Company
Chicago, IL, United States
Mp Reset Monitor, 2.93V, Sot-23-3; Threshold Voltage Onsemi
50AC6349
Mp Reset Monitor, 2.93V, Sot-23-3; Threshold Voltage Onsemi 50AC6349
MP RESET MONITOR, 2.93V, SOT-23-3; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Open-Drain; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes

MP RESET MONITOR, 2.93V, SOT-23-3; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Open-Drain; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
PMIC - Supervisors
NCP803SN293D3T1G
PMIC - Supervisors NCP803SN293D3T1G
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP803SN293D3T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP803SN293D3T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP803SN293D3T1G
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 114929-NCP803SN293D3T1G NCP803SN293D3T1GOSCT-ND 691-NCP803SN293D3T1G NCP803SN293D3T1G 42AC1793 NCP803SN293D3T1G NCP803SN293D3T1G
Product Name PMIC - PMIC - Supervisors - NCP803SN293D3T1G Supervisors 2.93V 5.5V SOT-23 Voltage Supervisor IC Supervisors Mp Reset Monitor, 2.93V, Sot-23-3; Threshold Voltage Onsemi PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1; 1 1 1; 1Monitors 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23-3 (TO-236) SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Threshold 2.93 volts 2.93 volts 2.93 volts 2.93 volts 2.93 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z65DBTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details