onsemi Supervisors NCP803SN263T1

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - NCP803SN263T1OS-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)

Buy Now Datasheet
Integrated Circuits (ICs) Power Management (PMIC) Supervisors -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Power Management (PMIC) Supervisors Package: Tape & Reel (TR) Product Status: Obsolete Type: Simple Reset/Power-On Reset Voltage - Threshold: 2.63V Output: Open Drain or Open Collector Reset: Reset Reset Timeout: 140ms Minimum

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Package: Tape & Reel (TR)
Product Status: Obsolete
Type: Simple Reset/Power-On Reset
Voltage - Threshold: 2.63V
Output: Open Drain or Open Collector
Reset: Reset
Reset Timeout: 140ms Minimum

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
NCP803SN263T1
PMIC - Supervisors NCP803SN263T1
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisors - NCP803SN263T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP803SN263T1
Supervisors NCP803SN263T1
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP803SN263T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP803SN263T1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP803SN263T1
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number NCP803SN263T1OS-ND NCP803SN263T1 NCP803SN263T1 NCP803SN263T1
Product Name Supervisors Integrated Circuits (ICs) Power Management (PMIC) Supervisors PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
Voltage References - 1907821P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details