onsemi Ldo, Adj, 15V, 0.006A, Sot-223-3; Fixed Output Voltage Nom. Onsemi NCP786LSTADJT3G

Description
LDO, ADJ, 15V, 0.006A, SOT-223-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.27V; Adjustable Output Voltage Max:15V; Input Voltage Min:55V; Input Voltage Max:450V; Product Range:NCP786L Series; Output Current:6mA; RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 15V, 0.006A, SOT-223-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.27V; Adjustable Output Voltage Max:15V; Input Voltage Min:55V; Input Voltage Max:450V; Product Range:NCP786L Series; Output Current:6mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 15V, 0.006A, Sot-223-3; Fixed Output Voltage Nom. Onsemi - 97Y9420 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 15V, 0.006A, Sot-223-3; Fixed Output Voltage Nom. Onsemi
97Y9420
Ldo, Adj, 15V, 0.006A, Sot-223-3; Fixed Output Voltage Nom. Onsemi 97Y9420
LDO, ADJ, 15V, 0.006A, SOT-223-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.27V; Adjustable Output Voltage Max:15V; Input Voltage Min:55V; Input Voltage Max:450V; Product Range:NCP786L Series; Output Current:6mA; RoHS Compliant: Yes

LDO, ADJ, 15V, 0.006A, SOT-223-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.27V; Adjustable Output Voltage Max:15V; Input Voltage Min:55V; Input Voltage Max:450V; Product Range:NCP786L Series; Output Current:6mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 97Y9420
Product Name Ldo, Adj, 15V, 0.006A, Sot-223-3; Fixed Output Voltage Nom. Onsemi
Input Voltage 55 to 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details