Linear Voltage Regulator, 5 mA, 450 V, Ultra-Low Iq, High PSRR Adjustable Vout (from 1.27 V to 15 V), 4000-REEL Product overview: NCP786LSTADJT3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5 mA, 450 V, 1.27 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 5 mA, 450 V, 1.27 V, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP786LSTADJT3G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 5mA SOT-223 (TO-261)
Linear Voltage Regulator IC Positive Adjustable 1 Output 5mA SOT-223 (TO-261)
Linear Voltage Regulator IC Positive Adjustable 1 Output 5mA SOT-223 (TO-261)
IC REG LINEAR POS ADJ 5MA SOT223
LDO Voltage Regulators 5MA LDO UHV ADJUSTABLE
IC REG LINEAR POS ADJ 5MA SOT223
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP786LSTADJT3G | NCP786LSTADJT3GOSCT-ND | NCP786LSTADJT3G | NCP786LSTADJT3G | NCP786LSTADJT3G |
| Product Name | Low-Power 5 mA 450 V 1.27 V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Adjustable / Variable | ||||
| Package Type | Other; TO-261-4, TO-261AA |