Linear Voltage Regulator, 10 mA, 450 V, Ultra-Low Iq, High PSRR Adjustable, 10mA, DFN6, 1000-REEL Product overview: NCP786AMNADJTBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 10 mA, 450 V, 10mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 10 mA, 450 V, 10mA, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP786AMNADJTBG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 11mA 6-DFN (5x6)
Win Source Part Number: 975817-NCP786AMNADJT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 11mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 25 µA
Voltage - Output (Max): 15V
Output Configuration: Positive
Voltage - Input (Max): 450V
Voltage - Output (Min/Fixed): 1.27V
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (5x6)
Temperature Range - Operating: -40°C ~ 85°C (TJ)
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 15 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP786AMNADJTBGOSDKR
Base Product Number: NCP786
Product Status: Last Time Buy
IC REG LINEAR POS ADJ 11MA 6DFN
IC REG LINEAR POS ADJ 11MA 6DFN
IC REG LINEAR POS ADJ 11MA 6DFN
Linear Voltage Regulators 10MA LDO UHV ADJUSTABLE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP786AMNADJTBG | NCP786AMNADJTBGOSTR-ND | 975817-NCP786AMNADJTBG | NCP786AMNADJTBG | NCP786AMNADJTBG | NCP786AMNADJTBG | NCP786AMNADJTBG |
| Product Name | Low-Power 10 mA 450 V 10mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; 6-VDFN Exposed Pad | Other; Tape & Reel | Other; 6-VDFN Exposed Pad |