onsemi Linear Volt Reg, 5V, 0.01A, Sot-89-3; Output Type Onsemi NCP785AH50T1G

Description
LINEAR VOLT REG, 5V, 0.01A, SOT-89-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:50V; Input Voltage Max:450V; Product Range:5V 10mA Linear Voltage Regulators; Output Current Max:10mA; MSL:- RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 5V, 0.01A, SOT-89-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:50V; Input Voltage Max:450V; Product Range:5V 10mA Linear Voltage Regulators; Output Current Max:10mA; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 5V, 0.01A, Sot-89-3; Output Type Onsemi - 42AC1792 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 5V, 0.01A, Sot-89-3; Output Type Onsemi
42AC1792
Linear Volt Reg, 5V, 0.01A, Sot-89-3; Output Type Onsemi 42AC1792
LINEAR VOLT REG, 5V, 0.01A, SOT-89-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:50V; Input Voltage Max:450V; Product Range:5V 10mA Linear Voltage Regulators; Output Current Max:10mA; MSL:- RoHS Compliant: Yes

LINEAR VOLT REG, 5V, 0.01A, SOT-89-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:50V; Input Voltage Max:450V; Product Range:5V 10mA Linear Voltage Regulators; Output Current Max:10mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 42AC1792
Product Name Linear Volt Reg, 5V, 0.01A, Sot-89-3; Output Type Onsemi
Input Voltage 50 to 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details