onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP785AH150T1G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SOT-89-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP785AH150T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP785AH150T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP785AH150T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP785AH150T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP785AH150T1GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP785AH150T1GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP785AH150T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP785AH150T1GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP785AH150T1GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SOT-89-3

Buy Now Datasheet
Singapore, Singapore
Low-Power 10 mA 450 V LDO Voltage Regulator IC
776-NCP785AH150T1G
Low-Power 10 mA 450 V LDO Voltage Regulator IC 776-NCP785AH150T1G
Linear Voltage Regulator, 10 mA, 450 V, Ultra-Low Iq, High PSRR, 2500-REEL Product overview: NCP785AH150T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 10 mA, 450 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 10 mA, 450 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP785AH150T1G can be used for catalog matching and distributor lookup.

Linear Voltage Regulator, 10 mA, 450 V, Ultra-Low Iq, High PSRR, 2500-REEL Product overview: NCP785AH150T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 10 mA, 450 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 10 mA, 450 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP785AH150T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1323665-NCP785AH150T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1323665-NCP785AH150T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1323665-NCP785AH150T1G
Manufacturer: onsemi Win Source Part Number: 1323665-NCP785AH150T 1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Current - Output: 10mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 450V Voltage - Output (Min/Fixed): 15V Supplier Device Package: SOT-89-3 Temperature Range - Operating: -40°C ~ 85°C Case / Package: TO-243AA PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 22 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP785AH150T1GOSCT,N CP785AH150T1GOSTR,NC P785AH150T1GOSDKR Base Product Number: NCP785 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1323665-NCP785AH150T1G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 10mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 450V
Voltage - Output (Min/Fixed): 15V
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: TO-243AA
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 22 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP785AH150T1GOSCT,NCP785AH150T1GOSTR,NCP785AH150T1GOSDKR
Base Product Number: NCP785
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
NCP785AH150T1G
Linear Voltage Regulators NCP785AH150T1G
Linear Voltage Regulators HV LINEAR REG 10MA 15V

Linear Voltage Regulators HV LINEAR REG 10MA 15V

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP785AH150T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP785AH150T1G
PMIC - Voltage Regulators - Linear NCP785AH150T1G
IC REG LINEAR 15V 10MA SOT89-3

IC REG LINEAR 15V 10MA SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP785AH150T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP785AH150T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP785AH150T1G
IC REG LINEAR 15V 10MA SOT89-3

IC REG LINEAR 15V 10MA SOT89-3

Supplier's Site
IC REG LINEAR 15V 10MA SOT89-3 - 598-NCP785AH150T1G - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 15V 10MA SOT89-3
598-NCP785AH150T1G
IC REG LINEAR 15V 10MA SOT89-3 598-NCP785AH150T1G
IC REG LINEAR 15V 10MA SOT89-3

IC REG LINEAR 15V 10MA SOT89-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number NCP785AH150T1GOSTR-ND 776-NCP785AH150T1G 1323665-NCP785AH150T1G NCP785AH150T1G NCP785AH150T1G NCP785AH150T1G 598-NCP785AH150T1G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 10 mA 450 V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 15V 10MA SOT89-3
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; TO-243AA SOT89; Other; TO-243AA Other; TO-243AA
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data