onsemi Linear Volt Reg, 15V, 0.01A, Sot-89-3; Output Type Onsemi NCP785AH150T1G

Description
LINEAR VOLT REG, 15V, 0.01A, SOT-89-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:60V; Input Voltage Max:450V; Product Range:15V 10mA Linear Voltage Regulators; Output Current Max:10mA; MSL:- RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 15V, 0.01A, SOT-89-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:60V; Input Voltage Max:450V; Product Range:15V 10mA Linear Voltage Regulators; Output Current Max:10mA; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 15V, 0.01A, Sot-89-3; Output Type Onsemi - 42AC1791 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 15V, 0.01A, Sot-89-3; Output Type Onsemi
42AC1791
Linear Volt Reg, 15V, 0.01A, Sot-89-3; Output Type Onsemi 42AC1791
LINEAR VOLT REG, 15V, 0.01A, SOT-89-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:60V; Input Voltage Max:450V; Product Range:15V 10mA Linear Voltage Regulators; Output Current Max:10mA; MSL:- RoHS Compliant: Yes

LINEAR VOLT REG, 15V, 0.01A, SOT-89-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:60V; Input Voltage Max:450V; Product Range:15V 10mA Linear Voltage Regulators; Output Current Max:10mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 42AC1791
Product Name Linear Volt Reg, 15V, 0.01A, Sot-89-3; Output Type Onsemi
Input Voltage 60 to 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details