onsemi Linear Volt Reg, 0.01A, 12V, Sot-89-3; Fixed Output Voltage Nom. Onsemi NCP785AH120T1G

Description
LINEAR VOLT REG, 0.01A, 12V, SOT-89-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:55VDC; Input Voltage Max:450VDC; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 0.01A, 12V, SOT-89-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:55VDC; Input Voltage Max:450VDC; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 0.01A, 12V, Sot-89-3; Fixed Output Voltage Nom. Onsemi - 71AC3125 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 0.01A, 12V, Sot-89-3; Fixed Output Voltage Nom. Onsemi
71AC3125
Linear Volt Reg, 0.01A, 12V, Sot-89-3; Fixed Output Voltage Nom. Onsemi 71AC3125
LINEAR VOLT REG, 0.01A, 12V, SOT-89-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:55VDC; Input Voltage Max:450VDC; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLT REG, 0.01A, 12V, SOT-89-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:55VDC; Input Voltage Max:450VDC; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71AC3125
Product Name Linear Volt Reg, 0.01A, 12V, Sot-89-3; Fixed Output Voltage Nom. Onsemi
Input Voltage 55 to 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT117AQM - Micross Components, Inc.
Micross Components, Inc.
View Details