Linear Voltage Regulator, 100 mA, 150 V, High PSRR, 3000-REEL Product overview: NCP781BMNADJTAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 mA, 150 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 150 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP781BMNADJTAG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1244865-NCP781BMNADJ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 100mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 400 µA
Voltage - Output (Max): 15V
Output Configuration: Positive
Voltage - Input (Max): 150V
Voltage - Output (Min/Fixed): 1.23V
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (3.3x3.3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 83dB ~ 56dB (1kHz ~ 100kHz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 55 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP781BMNADJTAGOSDKR
Base Product Number: NCP781
Voltage Dropout (Max): 9.5V @ 100mA
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 6-DFN (3.3x3.3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 6-DFN (3.3x3.3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 6-DFN (3.3x3.3)
IC REG LINEAR POS ADJ 100MA 6DFN
IC REG LINEAR POS ADJ 100MA 6DFN
IC REG LINEAR POS ADJ 100MA 6DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP781BMNADJTAG | 1244865-NCP781BMNADJTAG | NCP781BMNADJTAGOSTR-ND | NCP781BMNADJTAG | NCP781BMNADJTAG | NCP781BMNADJTAG |
| Product Name | 100 mA 150 V LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Dropout Voltage | 0.0088 volts | 9.5 volts | 9.5 volts | 9.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable |