Win Source Part Number: 978002-NCP781BMN150T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 400 µA
Output Configuration: Positive
Voltage - Input (Max): 150V
Voltage - Output (Min/Fixed): 15V
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (3.3x3.3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 83dB ~ 56dB (1kHz ~ 100kHz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 55 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCP781
Voltage Dropout (Max): 9.5V @ 100mA
IC REG LINEAR 15V 100MA 6-DFN
IC REG LINEAR 15V 100MA 6-DFN
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 6-DFN (3.3x3.3)
Linear Voltage Regulator, 100 mA, 150 V, High PSRR, 3000-REEL Product overview: NCP781BMN150TAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 mA, 150 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 150 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP781BMN150TAG can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 150V 100MA VHV LDO ADJ 1
IC REG LINEAR 15V 100MA 6DFN
IC REG LINEAR 15V 100MA 6DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 978002-NCP781BMN150TAG | 488-NCP781BMN150TAGDKR-ND | 776-NCP781BMN150TAG | NCP781BMN150TAG | NCP781BMN150TAG | NCP781BMN150TAG |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100 mA 150 V LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 6-VDFN Exposed Pad | ||||
| Dropout Voltage | 9.5 volts | 9.5 volts | 0.0047 volts |