Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 6-DFN (3.3x3.3)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 6-DFN (3.3x3.3)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 6-DFN (3.3x3.3)
Linear Voltage Regulator, 100 mA, 150 V, High PSRR, 3000-REEL Product overview: NCP781BMN050TAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 mA, 150 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 150 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP781BMN050TAG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 852543-NCP781BMN050T
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: NCP781
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP781BMN050TAGOSTR,
IC REG LINEAR 5V 100MA 6DFN
IC REG LINEAR 5V 100MA 6DFN
IC REG LINEAR 5V 100MA 6DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP781BMN050TAGOSTR-ND | 776-NCP781BMN050TAG | 852543-NCP781BMN050TAG | NCP781BMN050TAG | NCP781BMN050TAG | NCP781BMN050TAG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100 mA 150 V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP781BMN050TAG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; 6-VDFN Exposed Pad | Other; Reel - TR | Other; 6-VDFN Exposed Pad | |||
| Special Features | Over Temperature, Short Circuit |