Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 6-DFN (3.3x3.3)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 6-DFN (3.3x3.3)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 6-DFN (3.3x3.3)
Manufacturer: onsemi
Win Source Part Number: 1320115-NCP781BMN033
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 400 µA
Output Configuration: Positive
Voltage - Input (Max): 150V
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 6-DFN (3.3x3.3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 6-VDFN Exposed Pad
PSRR: 83dB ~ 56dB (1kHz ~ 100kHz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 55 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP781BMN033TAG-ND,N
Base Product Number: NCP781
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 9.5V @ 100mA
Linear Voltage Regulator, 100 mA, 150 V, High PSRR, 3000-REEL Product overview: NCP781BMN033TAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 mA, 150 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 150 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP781BMN033TAG can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 100MA 6DFN
IC REG LINEAR 3.3V 100MA 6DFN
IC REG LINEAR 3.3V 100MA 6DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP781BMN033TAGOSTR-ND | 1320115-NCP781BMN033TAG | 776-NCP781BMN033TAG | NCP781BMN033TAG | NCP781BMN033TAG | NCP781BMN033TAG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 100 mA 150 V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | |||
| Special Features | Over Temperature, Short Circuit |