onsemi 12V 1A 35V TO-220 LDO Voltage Regulator IC NCP7812TG

Description
12V LDO Regulator, 1A, 35V In, TO-220, Positive Product overview: NCP7812TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP7812TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12V LDO Regulator, 1A, 35V In, TO-220, Positive Product overview: NCP7812TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP7812TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 1A 35V TO-220 LDO Voltage Regulator IC
776-NCP7812TG
12V 1A 35V TO-220 LDO Voltage Regulator IC 776-NCP7812TG
12V LDO Regulator, 1A, 35V In, TO-220, Positive Product overview: NCP7812TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP7812TG can be used for catalog matching and distributor lookup.

12V LDO Regulator, 1A, 35V In, TO-220, Positive Product overview: NCP7812TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP7812TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP7812TG - 1082400-NCP7812TG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP7812TG
1082400-NCP7812TG
PMIC - PMIC - Voltage Regulators - Linear - NCP7812TG 1082400-NCP7812TG
Manufacturer: ON Semiconductor Win Source Part Number: 1082400-NCP7812TG Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 8mA PSRR: 71dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082400-NCP7812TG
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 71dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP7812TGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP7812TGOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP7812TGOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP7812TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP7812TG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP7812TG
IC REG LINEAR 12V 1A TO220-3

IC REG LINEAR 12V 1A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
NCP7812TG
Linear Voltage Regulators NCP7812TG
Linear Voltage Regulators ANA 1A 12V VREG

Linear Voltage Regulators ANA 1A 12V VREG

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCP7812TG 1082400-NCP7812TG NCP7812TGOS-ND NCP7812TG NCP7812TG
Product Name 12V 1A 35V TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP7812TG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Output Voltage 12 volts 12 volts 12 volts 12 volts
IOUT 1 amps 1 amps 1 amps 1 amps
Dropout Voltage 2 volts 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 746-AMT49702KLPATR - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 1219579 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Battery Chargers - BQ21080YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details