onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP7812ETG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP7812ETG-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP7812ETG-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP7812ETG-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP7812ETG - 928933-NCP7812ETG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP7812ETG
928933-NCP7812ETG
PMIC - PMIC - Voltage Regulators - Linear - NCP7812ETG 928933-NCP7812ETG
Manufacturer: ON Semiconductor Win Source Part Number: 928933-NCP7812ETG Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: NCP7812 Categories: Integrated Circuits (ICs) Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928933-NCP7812ETG
Operating Temperature Range: 0°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: NCP7812
Categories: Integrated Circuits (ICs)
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Singapore, Singapore
1 A LDO Voltage Regulator IC
776-NCP7812ETG
1 A LDO Voltage Regulator IC 776-NCP7812ETG
Linear Voltage Regulator, 1 A, High PSRR, 50-TUBE Product overview: NCP7812ETG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP7812ETG can be used for catalog matching and distributor lookup.

Linear Voltage Regulator, 1 A, High PSRR, 50-TUBE Product overview: NCP7812ETG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP7812ETG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP7812ETG
LDO Voltage Regulators NCP7812ETG
LDO Voltage Regulators VREG 1A 12V

LDO Voltage Regulators VREG 1A 12V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP7812ETG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP7812ETG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP7812ETG
IC REG LINEAR 12V 1A TO220AB

IC REG LINEAR 12V 1A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCP7812ETG-ND 928933-NCP7812ETG 776-NCP7812ETG NCP7812ETG NCP7812ETG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP7812ETG 1 A LDO Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed
Package Type TO-220; Other; TO-220-3 TO-220; Other; TO-220
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4956GESTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-WFQFN Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - 1914782 - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; μmax
View Details
PMIC - Voltage Regulators - Linear - ADP1720TRMZ3.3-EP - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.0500 amps
View Details