onsemi Ldo Voltage Regulator, 0.2A, 2.8V, Tsop-5; Output Type Onsemi NCP752BSN28T1G

Description
LDO VOLTAGE REGULATOR, 0.2A, 2.8V, TSOP-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:130mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 0.2A, 2.8V, TSOP-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:130mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 0.2A, 2.8V, Tsop-5; Output Type Onsemi - 84X9200 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 0.2A, 2.8V, Tsop-5; Output Type Onsemi
84X9200
Ldo Voltage Regulator, 0.2A, 2.8V, Tsop-5; Output Type Onsemi 84X9200
LDO VOLTAGE REGULATOR, 0.2A, 2.8V, TSOP-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:130mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 0.2A, 2.8V, TSOP-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:130mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 0.2A, 2.8V, Tsop-5; Output Type Onsemi - 68X4189 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 0.2A, 2.8V, Tsop-5; Output Type Onsemi
68X4189
Ldo Voltage Regulator, 0.2A, 2.8V, Tsop-5; Output Type Onsemi 68X4189
LDO VOLTAGE REGULATOR, 0.2A, 2.8V, TSOP-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:130mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 0.2A, 2.8V, TSOP-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:130mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP752BSN28T1G
LDO Voltage Regulators NCP752BSN28T1G
LDO Voltage Regulators 200 MA LDO, ULTRA, LOW IQ

LDO Voltage Regulators 200 MA LDO, ULTRA, LOW IQ

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 84X9200 NCP752BSN28T1G
Product Name Ldo Voltage Regulator, 0.2A, 2.8V, Tsop-5; Output Type Onsemi LDO Voltage Regulators
Input Voltage 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details