Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-TSOP
1.8V LDO Regulator, 200mA, 5.5V In, Ultra-Low Iq, High PSRR, TSOP Product overview: NCP752BSN18T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.8V, 200mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.8V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP752BSN18T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082394-NCP752BSN18T
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-TSOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 25μA
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 1.8V, 0.2V Dropout, BICMOS, PDSO5
Fixed Positive LDO Regulator, 1.8V, 0.2V Dropout, BICMOS, PDSO5
IC REG LINEAR 1.8V 200MA 5TSOP
IC REG LINEAR 1.8V 200MA 5TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP752BSN18T1GOSTR-ND | 776-NCP752BSN18T1G | 1082394-NCP752BSN18T1G | NCP752BSN18T1G | NCP752BSN18T1G | NCP752BSN18T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 1.8V 200mA 5.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP752BSN18T1G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOP | Other; 5-TSOP | Other; TSOP5/6 | SOT23 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power Good | Enable, Power Good |